EN
  • EN
  • DE

M74HC353B1R

Part No M74HC353B1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description HC353: DUAL 4 CHANNEL MULTIPLEXER 3 STATEOUTPUTINV. HC352: DUAL 4 CHANNEL MULTIPLEXERINV.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 308948-M74HC353B1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC353B1R CAD Model

Description

STMicroelectronics M74HC353B1R Dual 4-Channel Analog Multiplexer/Demultiplexer

The M74HC353B1R is a high-speed CMOS device designed by STMicroelectronics to provide users with a dual 4-channel analog multiplexer/demultiplexer with a common select logic. This integrated circuit is part of the HC family, which means it combines silicon-gate CMOS technology with TTL functionality, offering the best of both worlds in terms of speed and power consumption.

With its wide operating voltage range of 2V to 6V, the M74HC353B1R is versatile and suitable for interfacing with both TTL and CMOS circuits. This makes it an ideal choice for various applications, including signal gating, chopper, modulator, demodulator, and CMOS logic implementation. Its low power consumption is a significant advantage in battery-operated and power-sensitive systems.

The device features two 4-channel multiplexers/demultiplexers with separate enable inputs (nE) and common binary address inputs (S0, S1). When the enable input is high, all the analog switches are turned off, which is useful for reducing power consumption when the device is not in active use. The low "on" resistance of the switch ensures minimal signal distortion, which is crucial for maintaining signal integrity in analog applications.

The M74HC353B1R is available in a DIP-16 plastic package, making it easy to integrate into a wide range of electronic circuits. Its pin configuration is designed for simplicity, with clearly marked inputs, outputs, and power supply pins, enabling designers to incorporate the device without hassle.

For protection, the device includes latch-up performance that exceeds 100mA per JESD 78, Class II, ensuring the reliability of the device under extreme conditions. Additionally, it has ESD protection, which safeguards the device from electrostatic discharges that could potentially damage the internal circuitry.

In summary, the M74HC353B1R from STMicroelectronics is a reliable and efficient solution for designers looking to implement dual 4-channel analog multiplexing/demultiplexing in their systems, with the added benefits of low power consumption, high-speed operation, and robust protection features.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess