STMicroelectronics M74HC30B1 8-Input NAND Gate
The M74HC30B1 is a high-speed CMOS 8-input NAND gate integrated circuit fabricated by STMicroelectronics. This versatile logic gate is designed to operate with a power supply ranging from 2V to 6V, making it suitable for a wide array of applications that require low power consumption and high noise immunity. It is a member of the STMicroelectronics HC family, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) devices.
Key Features:
- Logic Type: 8-input NAND gate, providing a compact solution for complex logic functions.
- Operating Voltage: Wide range of operating voltages (2V to 6V), accommodating various levels of logic signals and making it suitable for battery-operated devices.
- High-Speed Performance: Fast propagation delays and transition times, ensuring quick response in critical applications.
- Low Power Consumption: CMOS technology offers reduced power consumption, which is ideal for power-sensitive designs.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing sufficient current for interfacing with other digital ICs.
- Pin and Function Compatible with 54/74LS30: Ensures easy integration into existing designs that utilize LS technology.
Applications:
The M74HC30B1 is suited for a variety of digital applications, including:
- Logic function synthesis
- Signal processing
- Complex logic circuit implementation
- Computing and data management systems
- Embedded systems
Quality and Reliability:
STMicroelectronics is committed to delivering high-quality and reliable components. The M74HC30B1 is rigorously tested to meet industry standards for performance and reliability, ensuring that it can withstand the demands of both commercial and industrial environments.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official STMicroelectronics datasheets and product guides.