EN
  • EN
  • DE

M74HC257RM13TRSOP39

Part No M74HC257RM13TRSOP39
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074412-M74HC257RM13TRSOP39
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC257RM13TRSOP39 CAD Model

Description

STMicroelectronics M74HC257RM13TR - Quad 2-Channel Multiplexer with 3-State Outputs

The M74HC257RM13TR from STMicroelectronics is a high-speed CMOS quad 2-channel multiplexer with 3-state outputs that is designed to meet the requirements of both high-speed and low-power consumption in modern electronic systems. This integrated circuit is part of the HC family which operates with a power supply range of 2V to 6V, making it compatible with TTL levels and ideal for interfacing with microprocessors.

Enclosed in a compact SOP-16 (Small Outline Package) with 16 pins, the M74HC257RM13TR offers four multiplexers with two inputs each (A and B), along with an output enable (OE) and a common data select input (S). When the output enable (OE) is high, the outputs are in a high impedance state, allowing for the connection of multiple outputs to a common bus without the risk of conflict.

The device's true data paths make it suitable for multiplexing and demultiplexing applications, as well as for data routing purposes. The low quiescent current and high noise immunity of the CMOS process ensure that the M74HC257RM13TR is reliable for use in a wide range of industrial and consumer applications, including computers, communication equipment, and control systems.

Key features of the M74HC257RM13TR include:

  • High-speed operation: tPD = 15 ns (typ) at VCC = 6V
  • Low power dissipation: ICC = 4 µA (max) at TA = 25°C
  • Wide operating voltage range: VCC (opr) = 2V to 6V
  • Pin and function compatible with 74 series 257
  • ESD performance: HBM > 1 KV; MM > 200V
  • Available in SOP-16 package for reduced space requirements

The STMicroelectronics M74HC257RM13TR is a versatile multiplexer that offers reliable performance with the added benefit of 3-state outputs, making it a suitable choice for designers looking to optimize their high-speed digital circuit designs with an efficient and flexible switching component.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess