EN
  • EN
  • DE

M74HC253RM13TR

Part No M74HC253RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name 74HC253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-1809-1-NDR, 497-1809-2-NDR, 497-1809-1, 497-1809-2, 497-1809-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880771-M74HC253RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC253RM13TR CAD Model

Description

Product Overview: M74HC253RM13TR by STMicroelectronics

STMicroelectronics' M74HC253RM13TR is a high-speed CMOS Dual 4-Channel Multiplexer with 3-state outputs, designed to meet the demanding requirements of integration and power efficiency for modern electronic equipment. This device is part of the HC family, which is known for its high noise immunity and low power consumption, making it compatible with LSTTL outputs.

The M74HC253RM13TR features two 4-channel multiplexers, each with its own 2-bit binary control inputs, A and B, and an enable input, E. The multiplexer selects one of the four binary inputs based on the A and B inputs and routes it to the output, provided the enable input is set to a low logic level. When the enable input is high, the outputs go to a high impedance state, which is neither high nor low, effectively disconnecting the output from the circuit. This 3-state output feature allows for multiple devices to share the same output lines without interference, which is particularly useful in bus-oriented applications.

The device is housed in a compact and efficient TSSOP package, making it suitable for space-constrained applications. The M74HC253RM13TR operates over a wide voltage range from 2V to 6V, providing a flexible power supply option that is compatible with most standard logic levels. This ensures that the device can be easily integrated into a variety of digital systems without the need for additional level shifting components.

Overall, the M74HC253RM13TR is a versatile and reliable component that offers the high performance and low power consumption required for modern digital applications. Its robust design and advanced features make it an excellent choice for use in communication systems, data processing, instrumentation, and any other system that requires a high-quality multiplexing solution.

Key features of the M74HC253RM13TR include:

  • High-speed CMOS technology
  • Dual 4-channel multiplexing capability
  • 3-state outputs for bus-oriented applications
  • Wide operating voltage range (2V to 6V)
  • Low power consumption
  • High noise immunity characteristic of CMOS devices
  • Compatibility with LSTTL outputs
  • Compact TSSOP packaging

With these features, the M74HC253RM13TR from STMicroelectronics stands out as a high-quality component for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,988 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess