Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOP
Win Source Part Number 126192-M74HC244RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC244RM13TR CAD Model

Description

STMicroelectronics M74HC244RM13TR: A Robust Octal Buffer/Line Driver with 3-State Outputs

The M74HC244RM13TR is a high-speed CMOS octal bus buffer and line driver designed to interface with 8-bit data buses in bidirectional communication. Manufactured by STMicroelectronics, this integrated circuit is engineered to provide a high level of performance in a wide range of applications. It features eight non-inverting buffers with 3-state outputs, making it an ideal solution for driving bus lines or buffer memory address registers.

Constructed with silicon gate CMOS technology, the M74HC244RM13TR offers a robust combination of high output drive capability and low static power consumption. The device operates over a broad voltage range of 2V to 6V, making it compatible with TTL levels while ensuring minimal power dissipation when in the high impedance state.

The octal buffer/line driver comes in a compact TSSOP-20 package, optimized for reduced space and weight in sophisticated electronic systems. Its pin configuration is carefully designed to simplify the layout of printed circuit boards, ensuring a straightforward integration into a variety of digital systems.

Key Features:

  • High-speed operation: t<sub>PD = 8 ns (typ) at V<sub>CC = 5V
  • Low power dissipation: I<sub>CC = 4 µA (max) at T<sub>A = 25°C
  • High noise immunity: V<sub>NIH and V<sub>NIL = 28% V<sub>CC (min)
  • Power down protection on inputs
  • 3-State outputs for bus interfacing
  • Wide operating voltage range: V<sub>CC (operational) = 2V to 6V
  • Pin and function compatible with 74 series

The device's bus-hold circuitry ensures that floating inputs will not result in erratic system behavior, while the 3-state outputs can be put into a high impedance state, effectively disconnecting the buffer from the bus. This feature is particularly useful in multiplexed bus systems where multiple drivers share the same bus lines.

Whether it's for use in high-speed data paths, address buffers, or as a general-purpose logic interface, the M74HC244RM13TR from STMicroelectronics is a reliable and efficient choice for designers seeking to enhance the performance and stability of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 8XQFN
Need more? Email Us
ECAD model for 74LVC3G07GM,125
Nexperia USA Inc.
IC BUFFER INVERTING 3.6V 8-XQFN
Need more? Email Us
ECAD model for 74AUP2G240GM,125
Diodes Incorporated
IC BUFF/DVR OCTAL N-INV 20SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
Need more? Email Us
ECAD model for PI74FCT2541ATSEX
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6-XSON
Need more? Email Us
ECAD model for 74LVC2G17GN,132
Toshiba Semiconductor and Storage
OCTAL BUS BUFFER WITH TTL INPUT LEVEL. INVERTING/NON-INVERTING, 3-STATE OUTPUTS
Lowest to $10.6425
ECAD model for TC74HCT540AP
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ECAD model for CD74FCT623M
ON Semiconductor
IC BUFFER DRIVER ECL N-INV 8SOIC / Buffer, Non-Inverting 1 Element 1 Bit per Element Output 8-SOIC
Need more? Email Us
ECAD model for MC10EL12D
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.2663
ECAD model for 74LVC1G125GM-Q100X
Texas Instruments
Octal Vuffer Line Drivers 3-State
Need more? Email Us
ECAD model for CD74ACT241M96G4

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1888 $65.1360
835+ $0.1552 $129.5920
1,295+ $0.1501 $194.3795
1,790+ $0.1449 $259.3710
2,295+ $0.1410 $323.5950
3,095+ $0.1254 $388.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52,900 pieces
MOQ: 345 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention