EN
  • EN
  • DE

M74HC238B1R

Part No M74HC238B1R
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 3 TO 8 LINE 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207179-M74HC238B1R
Ultra Librarian 3D Model Ultra Librarian M74HC238B1R CAD Model

Description

STMicroelectronics M74HC238B1R - 3-to-8 Line Decoder/Demultiplexer

The STMicroelectronics M74HC238B1R is a high-speed CMOS 3-to-8 line decoder/demultiplexer designed to address the need for multiple decoding in systems where hardware efficiency and reliability are required. This integrated circuit is part of the HC family, which means it combines silicon-gate CMOS technology with TTL-level compatibility, making it an ideal choice for interfacing with both CMOS and TTL logic levels.

The M74HC238B1R device features three binary weighted address inputs (A0, A1, and A2) and an enable input (E1) that, when held low, activates the decoding action. It also includes two additional enable inputs (E2 and E3) that must be held high to enable the device. When the selected input is enabled, one of the eight mutually exclusive outputs (Y0 to Y7) transitions to a low state, thus selecting the corresponding output line. The high drive capability of these outputs allows for direct drive of significant loads, such as LEDs or other display elements, without the need for additional driver components.

With its wide operating voltage range of 2V to 6V, the M74HC238B1R is versatile enough to be used in a variety of digital applications, including computer systems, data multiplexing, memory address decoding, and control signal generation. The low power consumption and balanced propagation delays ensure efficient operation in battery-powered devices and high-speed processing environments.

Offered in a standard 16-pin DIP package, the M74HC238B1R is easy to integrate into a wide array of PCB layouts. Its robust design ensures protection against latch-up through high ESD (Electrostatic Discharge) protection and immunity to noise, which is critical for maintaining the integrity of digital signals in electrically noisy environments.

Overall, the STMicroelectronics M74HC238B1R represents a reliable and cost-effective solution for systems requiring a high-performance 3-to-8 line decoder/demultiplexer. Its combination of speed, low power consumption, and compatibility with multiple logic families makes it a versatile component for both simple and complex digital circuit designs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess