EN
  • EN
  • DE

M74HC237B1R

Part No M74HC237B1R
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Latch/Decoder/Demultiplexer Single 3-to-8 16-Pin PDIP Tube / IC DECODER LATCH 3-8LINE 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 785122-M74HC237B1R
Popularity Medium
Supply and Demand Status Balance
Family Name M74HC237
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC237B1R CAD Model

Description

Product Overview: M74HC237B1R

The M74HC237B1R is a high-speed CMOS 3-to-8 line decoder/demultiplexer with address latches and data inputs manufactured by STMicroelectronics. This integrated circuit is designed to deliver the reliability and performance required for modern digital systems. It is commonly used in applications that require the selection or routing of multiple signal lines, such as data multiplexing, memory address decoding, and control signal generation.

Key Features

  • High-Speed Operation: The M74HC237B1R is capable of fast switching, which is crucial for high-performance digital circuits.
  • Low Power Consumption: This device operates with a low power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • High Noise Immunity: The CMOS technology provides a significant level of immunity to electrical noise, which is essential for reliable operation in industrial and commercial environments.
  • Latch Functionality: Integrated address latches allow the device to store address inputs, which is useful in multiplexing applications.
  • Multiple Decoding Options: The device can be used as a 3-to-8 line decoder or a 1-to-8 line demultiplexer, offering flexibility in application design.
  • Standard Pin Configuration: The M74HC237B1R comes in a DIP-16 package, which is compatible with standard breadboards and sockets.

Applications

The versatility of the M74HC237B1R makes it suitable for a wide range of applications, including:

  • Memory address decoding for microprocessors
  • Data routing and signal multiplexing
  • Control signal generation for various digital systems
  • Communication systems requiring channel selection

Technical Specifications

The M74HC237B1R operates within a voltage range of 2V to 6V and is characterized for operation from -55°C to 125°C. The device also meets JEDEC standard no. 7A requirements, ensuring compatibility with most CMOS technologies.

Conclusion

STMicroelectronics' M74HC237B1R is a robust and versatile decoder/demultiplexer that offers designers the speed, power efficiency, and noise immunity required for sophisticated electronic systems. Its standard packaging and compatibility with CMOS technologies make it a convenient and reliable choice for a multitude of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess