EN
  • EN
  • DE

M74HC165M1R

Part No M74HC165M1R
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift egister 16-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Number of Circuits 8
Number of Input Lines 9
Number of Output Lines 1
Power Dissipation 500 mW
Propagation Delay 26 ns
RoHS Compliant
Win Source Part Number 970027-M74HC165M1R
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC165M1R CAD Model

Description

STMicroelectronics M74HC165M1R 8-bit Parallel-In/Serial-Out Shift Register

The M74HC165M1R is a high-speed CMOS 8-bit parallel-in/serial-out shift register designed and manufactured by STMicroelectronics. This integrated circuit is part of the HC family, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) counterparts. The M74HC165M1R is engineered to handle a wide range of applications that require the conversion of parallel data into a serial format, making it an ideal choice for simplifying the interface between microprocessors and their peripherals.

One of the key features of the M74HC165M1R is its two modes of operation: Hold (do nothing) and Shift. The hold operation is enabled by a high level at the SH/!LD input, allowing the device to retain the data in the holding register. When the SH/!LD input is low, the parallel inputs to the register are enabled, and the device shifts the data on the rising edge of the clock CP. This flexibility allows for precise control over data manipulation within a system.

The device also includes an asynchronous master reset (MR) input that, when taken high, resets the shift register. This feature is particularly useful for initializing the register during power-up sequences or when there is a need to quickly clear the register's contents.

With a wide operating voltage range from 2V to 6V, the M74HC165M1R accommodates various logic levels, making it suitable for interfacing with both CMOS and LSTTL devices. Additionally, its low power consumption and high noise immunity are inherent to CMOS technology, ensuring reliable operation even in electrically noisy environments.

The M74HC165M1R comes in a compact SO-16 package, which is conducive for space-constrained applications. It is also characterized for operation from -55°C to +125°C, making it robust enough to be used in a wide range of industrial and automotive environments where temperature extremes are common.

In summary, the M74HC165M1R from STMicroelectronics is a versatile and reliable component for digital systems requiring efficient data serialization. With its dual-mode operation, master reset function, and compatibility with multiple logic standards, it is an excellent choice for system designers looking to optimize their data handling capabilities.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess