EN
  • EN
  • DE

MBI6801GD ROHS

Part No MBI6801GD ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description IC MBI-6801GMS, Power, AC/DC Converter, SOP-8L, Isolated, RoHS, 100pcs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076437-MBI6801GD ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI6801GD ROHS CAD Model

Description

The MBI6801GD is a high-precision, 16-channel constant current LED driver designed for LED display applications. Manufactured by Macroblock, this driver integrates advanced features to enhance display quality and reduce system complexity. It is specifically designed to address the demanding requirements of indoor and outdoor LED video displays, offering superior grayscale performance and precise current control.

Applications:

  • LED video displays (indoor and outdoor)
  • LED dot matrix displays
  • LED signage
  • Architectural lighting
  • Decorative lighting

Features:

  • 16 constant-current output channels
  • Output current adjustable via external resistor
  • High output current accuracy: channel-to-channel and IC-to-IC
  • Built-in pre-charge circuit for improved grayscale at low current levels
  • Input voltage range: 3.3V to 5V
  • Operating voltage up to 17V
  • Integrated error detection and reporting
  • PWM grayscale control
  • RoHS compliant

Benefits:

  • Enhanced display quality: High current accuracy and grayscale performance ensures uniform brightness and vivid colors.
  • Reduced system cost: Integration of features like pre-charge circuit minimizes external component count.
  • Simplified design: Adjustable output current via external resistor simplifies design and allows for flexibility.
  • Improved reliability: Built-in error detection enhances system reliability by detecting and reporting LED failures.
  • Environmentally friendly: RoHS compliance ensures the product is free from hazardous substances.

The MBI6801GD's constant current output effectively eliminates brightness variations, ensuring a uniform and high-quality display. The adjustable output current further enhances flexibility, allowing designers to tailor the display to specific requirements. The integrated pre-charge circuit improves grayscale performance at low current levels, ensuring accurate color representation even at low brightness settings. This device provides robust error detection and reporting capabilities, enhancing the overall reliability of the LED display system. Its compact package and ease of integration make the MBI6801GD an ideal choice for a wide range of LED display applications, from small dot matrix displays to large outdoor video screens. The use of external resistors for current setting allows for precise and customizable control over brightness levels within the LED array, ensuring visual consistency. Concluding, the MBI6801GD is a feature rich constant current LED driver that contributes to superior LED display solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess