EN
  • EN
  • DE

M74HC161B1R

Part No M74HC161B1R
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT SYNC 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 62MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207175-M74HC161B1R
Ultra Librarian 3D Model Ultra Librarian M74HC161B1R CAD Model

Description

STMicroelectronics M74HC161B1R Integrated Circuit

The M74HC161B1R is a high-speed CMOS 4-bit binary counter integrated circuit, expertly crafted by STMicroelectronics. This precision-engineered component is designed to operate with a supply voltage ranging from 2V to 6V, making it a versatile choice for a wide range of digital applications. Known for its robust performance and compatibility with TTL outputs, this IC is a staple in the electronics industry for counting operations.

Key Features

  • High-Speed Performance: The M74HC161B1R is built using silicon gate CMOS technology, which guarantees fast count operations, making it suitable for high-speed systems.
  • Low Power Consumption: It has a low power dissipation, with a typical value of 20µA, ensuring energy efficiency in your applications.
  • Wide Operating Voltage Range: With an operating voltage range from 2V to 6V, this counter can be used in various environments and is compatible with a broad range of other digital components.
  • Synchronous Reset: The inclusion of a synchronous reset function allows for the counter to be reset on the fly, providing precise control over counting operations.
  • Output Capability: The counter comes with standard outputs capable of driving 10 LSTTL loads, which means it can easily interface with other logic families and drive multiple inputs.
  • Pin and Function Compatibility: This IC is pin-to-pin compatible with standard 161B counters, making it a direct replacement for existing designs without the need for board modifications.

Applications

The M74HC161B1R is ideal for a multitude of applications that require precise and reliable counting. It is commonly used in:

  • Frequency counters
  • Time-division multiplexing
  • Programmable dividers
  • State machines
  • Alarm systems

With its combination of high-speed operation, low power consumption, and wide voltage range, the M74HC161B1R from STMicroelectronics is an excellent choice for designers looking to incorporate a reliable and efficient binary counter into their digital systems. Whether for industrial, consumer, or automotive applications, this IC delivers consistent performance and quality that engineers have come to expect from STMicroelectronics.

You May Also Be Interested in

Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6415 $60.9425
220+ $0.5264 $115.8080
340+ $0.5100 $173.4000
470+ $0.4936 $231.9920
610+ $0.4770 $290.9700
815+ $0.4277 $348.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess