EN
  • EN
  • DE

M74HC126RM13TRSOP39

Part No M74HC126RM13TRSOP39
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074406-M74HC126RM13TRSOP39
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC126RM13TRSOP39 CAD Model

Description

The M74HC126RM13TR from STMicroelectronics is a high-speed CMOS Quad Buffer/Line Driver designed to provide interface buffering for a wide variety of applications. With its 3-state outputs, it is particularly suitable for driving bus lines or buffer memory address registers. This integrated circuit is fabricated with silicon gate C2MOS technology, which ensures robustness, high-speed performance, and reduced power consumption.

Key Features:

  • Package Type: The device comes in a compact and reliable TSSOP (Thin Shrink Small Outline Package) with 14 pins, designated as TSSOP14. This package is ideal for space-constrained applications.
  • High-Speed Operation: The M74HC126RM13TR is characterized by its fast response time, making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: It operates with a low power dissipation, which is an essential feature for battery-operated and power-sensitive devices.
  • Wide Operating Voltage Range: The operating voltage range of 2V to 6V provides flexibility in various system design voltages, ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • High Noise Immunity: The high noise immunity of the M74HC126RM13TR is an advantage in electrically noisy environments or when long bus lines are involved.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, which is beneficial when multiple devices need to be driven simultaneously.
  • 3-State Outputs: The 3-state output configuration allows the outputs to be set to a high impedance (off) state, effectively disconnecting the output from the circuit.
  • Compliance: The product is compliant with JEDEC standard no. 7A, ensuring industry-standard performance and reliability.

Applications:

The M74HC126RM13TR is versatile and can be used in a variety of applications including:

  • Bus driving for data transmission systems
  • Buffering for memory address registers
  • Control systems
  • Input/output (I/O) port expansion
  • Data communication equipment

This product from STMicroelectronics is a reliable choice for designers looking to implement buffering with high-speed, low-power consumption, and noise immunity in their digital systems. The M74HC126RM13TR's advanced features and compliance with industry standards make it a valuable component in any digital logic application.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess