EN
  • EN
  • DE

M74HC126M1R

Part No M74HC126M1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description QUAD BUS BUFFERS 3-STATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 308930-M74HC126M1R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian M74HC126M1R CAD Model

Description

The M74HC126M1R is a high-speed CMOS QUADRUPLE BUS BUFFER fabricated with silicon gate C2MOS technology from STMicroelectronics. Designed to meet the demands of high-performance digital systems, this buffer offers a robust combination of features that make it an ideal choice for a wide range of applications.

Key Features

  • High-Speed Operation: This device is capable of operating at speeds comparable to low power Schottky TTL (LSTTL) while maintaining CMOS low power dissipation.
  • Tri-State Outputs: The M74HC126M1R features four independent bus buffer gates with three-state outputs, which is essential for driving bus lines or buffer memory address registers.
  • Output Drive Capability: With the ability to drive 15 LSTTL loads, this buffer provides ample drive capability for most applications.
  • High Noise Immunity: Characterized by a high noise immunity of VNIH = VNIL = 28% VCC (minimum), this buffer ensures stable performance in noisy environments.
  • Pin and Function Compatibility: The M74HC126M1R is pin-compatible with LSTTL 74LS126, making it a suitable drop-in replacement for many existing designs.
  • Wide Operating Voltage Range: It can operate with a supply voltage range of 2V to 6V, providing flexibility in various system voltage requirements.

Applications

The versatility of the M74HC126M1R allows it to be used in a broad array of applications, including:

  • Bus driver for memory address registers
  • Buffer for digital communication lines
  • Input/output port for microprocessors and microcontrollers
  • Support for digital signal processing

Product Specifications

Parameter Value
Package SO-14
Temperature Range -55°C to +125°C
Logic Type CMOS
Mounting Type Surface Mount

With its reliable performance and STMicroelectronics' commitment to quality, the M74HC126M1R stands out as a sophisticated solution for buffering needs in high-speed digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess