EN
  • EN
  • DE

M616Z08-20MH3

Part No M616Z08-20MH3
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description 128 Kbit 8 Kbit x 16 SRAM WITH OUTPUT ENABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 204386-M616Z08-20MH3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M616Z08-20MH3 CAD Model

Description

Introducing the M616Z08-20MH3 from STMicroelectronics

The M616Z08-20MH3 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular product is designed to cater to the demanding needs of modern electronic applications, providing a reliable and efficient solution for designers and engineers.

Key Features

  • High-Speed Performance: The M616Z08-20MH3 is engineered to operate at exceptional speeds, making it suitable for applications that require rapid data processing and high-frequency operations.
  • Robust Memory Capacity: With a significant memory capacity, this product can handle complex tasks and store substantial amounts of data, which is essential for advanced computing applications.
  • Durability: STMicroelectronics has a reputation for producing durable components, and the M616Z08-20MH3 is no exception. It is built to withstand harsh conditions and maintain its performance over an extended period.
  • Energy Efficiency: Despite its high-speed capabilities, this product is designed to be energy-efficient, thereby reducing the overall power consumption of the systems in which it is used and contributing to a greener environment.
  • Compatibility: The M616Z08-20MH3 is created with compatibility in mind, ensuring it can be easily integrated into a wide range of electronic systems without the need for extensive modifications.

Applications

The versatility of the M616Z08-20MH3 makes it ideal for various applications, including:

  • Advanced computing systems
  • High-speed data processing units
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The M616Z08-20MH3 boasts technical specifications that ensure optimal performance for the most demanding tasks. These specifications include:

  • Operating voltage range tailored for modern electronics
  • High data transfer rates
  • Low power consumption modes
  • Extended temperature range for operation in various environments

STMicroelectronics is committed to providing products that lead the industry in performance, reliability, and sustainability. The M616Z08-20MH3 is a testament to this commitment, offering a solution that meets the needs of today's technology while paving the way for the innovations of tomorrow.

You May Also Be Interested in

EliteMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess