EN
  • EN
  • DE

MAX811EUS+T

Part No MAX811EUS+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706611-MAX811EUS+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX811EUS+T CAD Model

Description

Maxim Integrated Product: MAX811EUS+T Microprocessor (µP) Supervisory Circuit

The MAX811EUS+T from Maxim Integrated is a compact, highly-reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a precise, low-power voltage monitor with a built-in reset function, ensuring that the µP resets properly during power-up, power-down, and brown-out conditions.

This supervisory circuit is particularly suitable for battery-powered applications due to its low power consumption. The MAX811EUS+T variant is available in a small, 4-pin SOT-143 package, making it an ideal choice for space-constrained applications where board real estate is at a premium.

Key Features:

  • Voltage Monitoring: The device has a preset reset threshold voltage, ensuring that the system has a stable power supply before allowing the µP to operate.
  • Manual Reset Input: A manual reset input is provided, allowing for a reset to be triggered with an external pushbutton or logic signal.
  • Low Power Consumption: The MAX811EUS+T is designed for low power consumption, drawing a quiescent current of only 2.5µA, which is ideal for portable battery-operated devices.
  • Reset Timeout: It features an adjustable reset timeout period, providing flexibility to choose the reset assertion time suitable for the application.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +85°C, accommodating a wide range of environmental conditions.
  • Immunity to Short Vcc Transients: The MAX811EUS+T is immune to short duration Vcc transients, preventing false resets and ensuring stable operation.

Applications:

The MAX811EUS+T is versatile and can be used in a variety of applications, including:

  • Computers and Controllers
  • Battery-Powered Equipment
  • Intelligent Instruments
  • Critical µP and µC Power Monitoring
  • Portable and Wearable Devices

With its precision voltage monitoring and low power consumption, the MAX811EUS+T from Maxim Integrated is an essential component for any system requiring reliable µP supervision. Its small footprint and robust feature set make it a top choice for designers looking to enhance system stability and integrity.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess