Product Overview: M59PW1282-100M1
The M59PW1282-100M1 is a state-of-the-art flash memory device from STMicroelectronics, designed to meet the demanding needs of modern electronic applications. This high-performance product features a 128-Mbit (Megabit) capacity, providing ample storage for firmware, boot code, and data storage in a variety of electronic systems.
Key Features
- Memory Capacity: 128 Mbit of NOR Flash memory, enabling reliable storage of large amounts of data.
- Access Speed: The device boasts a fast access speed of 100ns (nanoseconds), ensuring swift data retrieval and programming operations.
- Organization: The memory is organized as 8M x16, facilitating efficient data management and access.
- Operating Voltage: It operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
- Temperature Range: This product is designed to operate within an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
- Package: The M59PW1282-100M1 is available in a PBGA88 (Plastic Ball Grid Array) package, which provides robust physical protection and reliable electrical connections.
Applications
With its robust feature set, the M59PW1282-100M1 is ideal for a wide array of applications, including but not limited to:
- Automotive electronics
- Industrial control systems
- Telecommunication infrastructure
- Networking hardware
- Consumer electronics
Reliability and Support
STMicroelectronics is known for its commitment to quality and reliability, and the M59PW1282-100M1 is no exception. Customers can expect comprehensive technical support and a robust data management experience. The product's longevity and durability make it a smart choice for designers seeking a reliable flash memory solution that can withstand the test of time.