The M59PW016-100S1 from STMicroelectronics is a high-performance 16 Mbit (1Mb x16) non-volatile flash memory module that operates at a speed of 100ns. This memory device is designed with a focus on reliability and speed, making it an excellent choice for a wide range of applications in the automotive, industrial, and telecommunications sectors.
Key Features
- Memory Size: 16 Mbit (1Mb x16), providing ample space for firmware storage, boot code, or data logging.
- Access Time: Fast access time of 100ns allows for quick read operations, enhancing the performance of embedded systems.
- Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, compatible with many low-voltage applications while ensuring power efficiency.
- Programming Voltage: 12V programming voltage enables reliable writing to the memory cells.
- Temperature Range: Industrial-grade temperature range from -40°C to +85°C, ensuring stable operation under extreme conditions.
- Package: Packaged in a 48-pin TSOP (Thin Small Outline Package), which is suitable for surface mount technology and offers a compact footprint for space-constrained designs.
Advanced Technology
The M59PW016-100S1 is built using STMicroelectronics' advanced multi-level cell (MLC) NAND Flash technology, which allows for higher density memory storage in a smaller physical space. This technology also contributes to the device's high endurance and long data retention capabilities.
Application Versatility
STMicroelectronics' M59PW016-100S1 is versatile and can be used in a variety of applications, including automotive control units, industrial automation systems, and complex telecommunications equipment. Its robust design and reliability make it suitable for mission-critical applications where data integrity and system uptime are paramount.
Support and Resources
STMicroelectronics provides comprehensive support for the M59PW016-100S1, including technical documentation, application notes, and development tools. Customers can access a wealth of resources to facilitate the integration of this flash memory into their designs, ensuring a smooth development process and quick time-to-market.