The M59DR008E120ZB6 is a high-performance, 8-megabit (8Mb) Flash memory device from STMicroelectronics, a global semiconductor leader renowned for its innovative and cutting-edge technology. This non-volatile memory chip is designed to provide a reliable storage solution for a wide range of applications, including consumer electronics, automotive, telecommunications, and industrial systems.
Key Features
- Memory Size: 8 Megabits (1 Megabyte) organized as 512K x 16 bits, providing ample space for firmware storage, code shadowing, or data logging.
- Access Time: Fast access time of 120 ns, ensuring quick read operations which is crucial for high-speed microcontroller-based systems.
- Boot Block: Features a boot block at the top or bottom of the memory map, which is ideal for secure storage of boot code or critical firmware.
- Versatile Operating Voltages: Supports a wide range of operating voltages (2.7V to 3.6V), making it suitable for various electronic devices with different power requirements.
- Programming and Erase Cycles: Offers a minimum of 100,000 program/erase cycles per block, ensuring a long lifespan and reliability for applications that require frequent data updates.
- Temperature Range: Operates across an industrial temperature range, making it robust enough to withstand harsh environmental conditions.
- Package: Available in a PBGA (Plastic Ball Grid Array) package that ensures a compact footprint and excellent thermal and electrical performance.
Applications
The M59DR008E120ZB6 is ideal for applications that demand high-density, high-speed data storage. It is particularly well-suited for:
- Automotive control units
- Embedded systems
- Telecommunication infrastructure
- Industrial control systems
- Consumer electronics
With its robust design and advanced features, the M59DR008E120ZB6 from STMicroelectronics represents a reliable and efficient solution for designers seeking to incorporate stable and secure flash memory into their products.