EN
  • EN
  • DE

M48Z32V-35MT1F

Part No M48Z32V-35MT1F
Manufacturer STMicroelectronics
Catalog SRAM
Description NVRAM NVSRAM Parallel 256Kbit 3.3V 44-Pin SOH T/R / IC NVSRAM 256KBIT 35NS 44SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 35ns
Access Time 35ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 44-BSOP (0.337", 8.56mm Width)
Manufacturer Package 44-SO
Win Source Part Number 785057-M48Z32V-35MT1F
Popularity Medium
Supply and Demand Status Limited
Family Name M48Z32V
Introduction Date October 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M48Z32V-35MT1F CAD Model

Description

STMicroelectronics M48Z32V-35MT1F

The M48Z32V-35MT1F is a high-performance 32 Kbit 4K x 8 ZEROPOWER® SRAM with a built-in real-time clock, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This integrated battery-backed SRAM and timekeeping solution is engineered to maintain data and accurate time for a wide array of applications, even when the main power supply is turned off.

This device features a 32,768 x 8-bit static RAM, which allows for quick access and storage of data. Its ZEROPOWER® technology is a significant advancement that ensures very low power consumption, allowing the battery to have an extended life. The M48Z32V-35MT1F operates at a voltage range of 3.0 to 3.6 volts, providing a stable and reliable performance across various operating conditions.

The real-time clock (RTC) is a critical component of the M48Z32V-35MT1F, offering precision timekeeping with an integrated crystal and battery. The clock/calendar functionality includes seconds, minutes, hours, day, date, month, and year information. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. The clock operates in either the 24-hour or 12-hour format with an AM/PM indicator.

Additional features of the M48Z32V-35MT1F include a programmable alarm output that can be set to a specific time, providing a versatile interrupt feature. The device also supports a WRITE protect function, ensuring that during power transitions, the contents of the memory are not accidentally written over.

Thanks to its 28-pin SOIC package, the M48Z32V-35MT1F is suitable for use in a variety of applications that require battery-backed SRAM and real-time clock functions, such as embedded systems, utility meters, POS terminals, and other industrial and consumer electronics that need to maintain accurate time and data integrity during power loss.

Overall, the M48Z32V-35MT1F from STMicroelectronics is a reliable and efficient choice for designers looking for a memory and timekeeping solution that is both powerful and energy-efficient, ensuring data and time are preserved without the need for an external power source.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess