Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Timekeeper
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.5 V
Current - Timekeeping (Maximum) 3mA @ 4.7V ~ 5.5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Manufacturer Package 24-PCDIP, CAPHAT
Win Source Part Number 1210604-M48T02-200PC1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Security, Communications & Networking
Family Name M48T02
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M48T02-200PC1 CAD Model

Description

STMicroelectronics M48T02-200PC1 Timekeeper SRAM

The M48T02-200PC1 is a high-performance 2KB (2 K x 8) Timekeeper SRAM designed and manufactured by STMicroelectronics. This integrated device combines a versatile 8-bit parallel static RAM with a real-time clock (RTC), a crystal, and an embedded lithium battery. It provides a full-featured, byte-wide SRAM and a timekeeping function in a single package, making it an ideal solution for applications that require battery-backed non-volatile memory and an accurate time base for time-stamping, clock, or calendar functions.

One of the key features of the M48T02-200PC1 is its self-contained timekeeping system. The RTC offers precision time measurement and includes an oscillator, divider chain, and registers for seconds, minutes, hours, day, date, month, and year. The RTC is designed to handle leap years and provides outputs for both seconds and minutes that can be used for time-of-day alarms or other timing signals.

The integrated lithium battery ensures that the timekeeping and SRAM functions continue to operate even when the main power supply is lost. This battery has a lifespan of over 10 years, providing long-term reliability for critical data retention and timekeeping tasks. The M48T02-200PC1 operates over a wide voltage range from 4.5V to 5.5V and features a typical clock accuracy of ±5ppm at 25°C, which translates to less than 3 minutes per year deviation.

Designed for easy integration into a wide range of applications, the M48T02-200PC1 comes in a 24-pin, 600 mil DIP (Dual In-line Package) that is compatible with standard socket or board mounting techniques. Its package is recognized by UL for meeting the flammability requirements, ensuring additional safety for the end-product. The device's access time of 200ns allows for rapid data retrieval and storage, making it suitable for high-performance microprocessor systems.

The M48T02-200PC1 is widely used in telecommunications, industrial control systems, utility meters, and other systems that require a dependable non-volatile memory with an integrated timekeeping capability. Its robust design and long-term data retention make it a trusted choice for maintaining critical data and time information across power cycles.

You May Also Be Interested in

NXP / Nexperia
Lowest to $1.0773
ECAD model for PCF85063TP/1
Ricoh
I2C bus SERIAL INTERFACE REAL-TIME CLOCK ICs
Lowest to $0.9508
ECAD model for RS5C372A
Ricoh
3-WIRE SERIAL INTERFACE REAL-TIME CLOCK ICs WITH VOLTAGE MONITORING FUNCTION 
Lowest to $12.0822
ECAD model for RV5C338A-E2
NEC
4-BIT PARALLEL I/O CALENDAR CLOCK
Need more? Email Us
ECAD model for UPD4991AGS
Ricoh
Lowest to $1.1306
ECAD model for RV5C348B-E2
Ricoh
I2C-bus Real-Time Clock ICs with Voltage Monitoring Function
Lowest to $15.2037
ECAD model for RV5C386A-E2
Ricoh
I2C-bus Serial Interface Real Time Clock (8pin SSOP)
Lowest to $1.5071
ECAD model for RS5C372B-E2
NXP / Nexperia
Real-Time Clock (RTC) and calendar
Lowest to $0.8738
ECAD model for PCF8523T/1
Ricoh
Lowest to $0.9508
ECAD model for RS5C372A-E2

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention