EN
  • EN
  • DE

M41T94MH6E

Part No M41T94MH6E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVRAM, Square Wave Output, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 1.4mA @ 2.7V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 207124-M41T94MH6E
Ultra Librarian 3D Model Ultra Librarian M41T94MH6E CAD Model

Description

The M41T94MH6E from STMicroelectronics is a state-of-the-art real-time clock (RTC) IC that offers high precision and reliability in timekeeping. This component is designed to address the needs of a wide range of applications requiring accurate time tracking, such as embedded systems, industrial controllers, consumer electronics, and network infrastructure.

Key Features

  • Accurate Timekeeping: The device maintains accurate time with a precision of a few parts per million, which translates to less than a minute of time drift per year.
  • Battery Backup: The M41T94MH6E includes an embedded battery input, allowing for long-term timekeeping even in the event of a power failure.
  • Serial Interface: Communication with the RTC is simplified through an I2C serial interface, facilitating easy integration into most microcontroller-based systems.
  • Alarm Function: It features an onboard programmable alarm function that can be set to trigger on a specified time and date, offering versatility for time-dependent operations.
  • Calendar Function: The device incorporates a full calendar function until the year 2099, with automatic adjustments for leap years and variable month lengths.

Applications

The M41T94MH6E is ideal for applications that require reliable and precise timekeeping. Its robust feature set makes it suitable for:

  • Industrial control systems
  • Data loggers
  • Utility meters
  • POS terminals
  • Medical devices
  • Security systems

Technical Specifications

The device is housed in a small footprint package, ensuring it can fit into space-constrained applications. It operates over a wide temperature range, making it suitable for use in varying environmental conditions. The M41T94MH6E also boasts low power consumption, which is critical for battery-powered devices.

For developers and engineers looking to integrate a reliable timekeeping solution into their designs, the M41T94MH6E from STMicroelectronics presents a compelling option, combining accuracy, flexibility, and ease of use in a single IC.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess