EN
  • EN
  • DE

M41T64Q6FQFN16

Part No M41T64Q6FQFN16
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972553-M41T64Q6FQFN16
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M41T64Q6FQFN16 CAD Model

Description

STMicroelectronics M41T64Q6FQFN16 Real-Time Clock

The M41T64Q6FQFN16 is a high-performance Real-Time Clock (RTC) module manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact and efficient RTC provides precise timekeeping and a host of features that make it an excellent choice for applications requiring reliable time and date functions.

Designed with a low-power consumption profile, the M41T64Q6FQFN16 is particularly well-suited for battery-powered devices. It operates over a wide voltage range and incorporates an automatic backup switch-over function to an auxiliary battery supply during power failures, ensuring uninterrupted timekeeping.

Key Features:

  • Accurate Timekeeping: The device maintains an accuracy of ±5ppm (±0.432 second/day) over the temperature range of -40°C to 85°C, which is essential for applications where precise time is critical.
  • Serial Interface: It features a serial I2C interface, allowing for easy integration into most microcontroller-based systems.
  • Low Power Consumption: The RTC is optimized for low power consumption, making it ideal for portable and power-sensitive applications.
  • Calendar Function: It includes a full calendar with seconds, minutes, hours, day, date, month, and year, with automatic end-of-month date adjustment for months with fewer than 31 days, including corrections for leap year.
  • Alarm Function: An onboard programmable alarm can be set to a specific time and date, providing additional functionality for time-based events.
  • Programmable Square Wave Output: This feature allows the device to be used for timekeeping, as well as in watchdog or other timing applications.
  • Compact Packaging: The M41T64Q6FQFN16 comes in a space-saving 16-pin QFN package, making it suitable for space-constrained applications.

The M41T64Q6FQFN16 is a versatile RTC module that integrates seamlessly into a wide range of applications, including industrial controls, medical devices, utility meters, and consumer electronics. Its robust feature set and dependable performance make it a go-to choice for designers who need a reliable timekeeping solution.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,555 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess