Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 3.6 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 1.4mA @ 2.7V to 3.6V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOX
Win Source Part Number 142212-M41ST95WMX6
Ultra Librarian 3D Model Ultra Librarian M41ST95WMX6 CAD Model

Description

The M41ST95WMX6 is a state-of-the-art serial real-time clock (RTC) with a built-in 512-bit (64x8) EEPROM manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to provide precise time and date information along with a small memory component for data storage purposes. Its compact design and low power consumption make it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and portable devices.

Key Features

  • Real-Time Clock: The M41ST95WMX6 keeps track of seconds, minutes, hours, days, months, and years with accuracy. It also accounts for leap years up to the year 2099, ensuring long-term reliability.
  • EEPROM Memory: The integrated 512-bit EEPROM can be used to store user-specific data, which can be retained even when the main power supply is turned off, thanks to the device's battery backup capability.
  • Low Power Consumption: Designed for battery-powered applications, the M41ST95WMX6 consumes minimal power, thus preserving battery life and ensuring continuous timekeeping.
  • Serial Interface: The device supports I2C serial interface, enabling easy communication with most microcontrollers and allowing for simple integration into various system designs.
  • Automatic Power-Fail Detect: The built-in power-fail detect circuitry automatically switches to the backup battery when a power failure is detected, ensuring uninterrupted timekeeping.
  • Programmable Alarm: An alarm function is included, which can be programmed to trigger on a specific date, day of the week, or time, providing additional versatility for event management.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by resetting the system in case of a software failure or other malfunction.

Applications

The M41ST95WMX6 is suitable for a diverse range of applications, including:

  • Embedded systems
  • Networking equipment
  • Utility meters
  • Consumer electronics
  • Portable instrumentation
  • Medical devices

Overall, the M41ST95WMX6 from STMicroelectronics is a reliable and versatile component that combines the functionality of a real-time clock and EEPROM in a single package, bringing efficiency and convenience to system designs.

You May Also Be Interested in

Maxim Integrated
DS1339 Series 5.5V I2C / Serial Surface Mount Real Time Clock - MICRO-8
Lowest to $5.8676
ECAD model for DS1339AU+T
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24-SOIC / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for DS14285SN/T&R
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.2754
ECAD model for MCP79402-I/MS
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
ECAD model for MCP795W21-I/ST
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34-LPM / Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 34-LPM
Need more? Email Us
ECAD model for DS1643AL-120
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
ECAD model for DS1315N-33+
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.2866
ECAD model for MCP79512T-I/MN
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8-UMAX / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $7.3864
ECAD model for DS1339BU+
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
ECAD model for DS17285SN-3+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,664 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention