The M36WOR6050U4ZSE is a cutting-edge memory solution from STMicroelectronics, a global leader in semiconductor technology. This product is a multi-purpose flash memory device designed to cater to the rigorous demands of modern electronics, offering a combination of high storage capacity, fast read/write speeds, and robust data retention.
Key Features
- Memory Capacity: The device comes with an ample storage capacity that is suitable for a variety of applications, including embedded systems, automotive electronics, and industrial devices.
- Speed and Efficiency: With its fast data transfer rates, the M36WOR6050U4ZSE ensures high performance and quick access to stored information, which is essential for time-sensitive operations.
- Data Retention: Designed for longevity, the product boasts excellent data retention capabilities, ensuring that data remains safe and intact even through extensive use and under harsh environmental conditions.
- Low Power Consumption: STMicroelectronics has engineered this memory device to consume minimal power, making it an ideal choice for battery-powered or energy-conscious applications.
Applications
The versatility of the M36WOR6050U4ZSE allows it to be integrated into a wide array of applications. It is particularly well-suited for use in:
- Automotive control units
- Industrial automation systems
- Consumer electronics
- Telecommunication infrastructure
- Medical devices
Technical Specifications
Parameter
Value
Memory Type
Flash
Memory Size
Specific capacity (e.g., 64Mb)
Organization
x16/x32
Operating Voltage
2.7V - 3.6V
Operating Temperature
-40°C to +85°C
The M36WOR6050U4ZSE from STMicroelectronics is a testament to the company's commitment to providing advanced and reliable memory solutions that meet the evolving needs of the electronics industry.