EN
  • EN
  • DE

M36LOR7050T

Part No M36LOR7050T
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306153-M36LOR7050T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M36LOR7050T CAD Model

Description

The M36LOR7050T is a state-of-the-art memory solution from STMicroelectronics, designed to meet the rigorous demands of today's advanced electronic applications. This product is a perfect blend of innovation and reliability, crafted to provide an efficient and robust storage solution for a variety of devices.

Key Features

  • High Storage Capacity: The M36LOR7050T offers a substantial amount of storage space, which is ideal for applications that require large amounts of data to be stored and retrieved efficiently.
  • Dual-bank Structure: This memory device is designed with a dual-bank structure, allowing for simultaneous read and write operations, which significantly enhances performance and data management.
  • Low Power Consumption: STMicroelectronics has engineered the M36LOR7050T with power efficiency in mind, ensuring that the device operates with minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The device is built to withstand a wide range of operating temperatures, ensuring reliability and functionality under various environmental conditions.
  • High-speed Operation: With its advanced design, the M36LOR7050T can perform at high speeds, enabling quick access to data and smooth operation of the applications it supports.

Applications

The versatility of the M36LOR7050T makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Mobile phones and smartphones
  • GPS navigation systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics, such as digital cameras and MP3 players

Technical Specifications

The M36LOR7050T is packed with technical features that ensure its performance and durability. Some of these specifications include:

  • Memory Type: Non-Volatile Flash Memory
  • Memory Size: 64 Mbits + 32 Mbits
  • Package: TFBGA, which provides a compact footprint and reliable connection to the circuit board
  • Interface: Asynchronous/Synchronous Read/Write
  • Supply Voltage: Compatible with a range of voltages for flexible design options

Overall, the M36LOR7050T from STMicroelectronics is a robust and high-performing memory component that offers reliability and efficiency for sophisticated electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess