EN
  • EN
  • DE

M36L0T7060T1ZAQ

Part No M36L0T7060T1ZAQ
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description M36L0T7060T1ZAQ St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073809-M36L0T7060T1ZAQ
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36L0T7060T1ZAQ CAD Model

Description

The M36L0T7060T1ZAQ is a state-of-the-art memory device developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular model is part of the M36 series, which is designed to meet the rigorous demands of modern electronic applications.

Key Features

  • High Storage Capacity: The device offers a substantial amount of memory, making it suitable for applications that require significant data storage.
  • Dual Bank Memory: It features a dual bank memory architecture, which allows for simultaneous read and write operations, enhancing the overall performance and efficiency of the system.
  • Low Power Consumption: Designed with energy efficiency in mind, the M36L0T7060T1ZAQ consumes minimal power, contributing to the extended battery life of portable devices.
  • Fast Access Speeds: This memory device boasts fast access speeds, ensuring quick data retrieval and smooth operation for time-sensitive tasks.

Applications

The versatility of the M36L0T7060T1ZAQ makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Mobile and handheld devices, where compact size and power efficiency are crucial.
  • Automotive systems, which require robust and reliable memory solutions for in-vehicle electronics.
  • Industrial applications, where durability and consistent performance in harsh environments are necessary.
  • Consumer electronics, such as smart home devices and personal multimedia systems.

Technical Specifications

STMicroelectronics has equipped the M36L0T7060T1ZAQ with technical specifications that ensure it meets the needs of the most demanding applications. The device features advanced technologies for data retention, endurance, and is designed to operate over a wide range of temperatures, making it suitable for use in various climatic conditions.

Quality and Reliability

As with all STMicroelectronics products, the M36L0T7060T1ZAQ is manufactured to the highest quality standards. The company's commitment to reliability is reflected in the rigorous testing and quality assurance processes that each product undergoes before reaching customers.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess