EN
  • EN
  • DE

MIC38C42YN

Part No MIC38C42YN
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 20 V
Duty Cycle 96%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 1076456-MIC38C42YN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C42YN CAD Model

Description

Microchip Technology MIC38C42YN Product Overview

The MIC38C42YN is a robust and versatile PWM (Pulse Width Modulation) controller from Microchip Technology, designed to cater to a wide array of power supply applications. This integrated circuit is part of the MIC38C4x family, which is renowned for its reliability and performance in managing and controlling power electronics.

Key Features

  • Voltage Range: The device operates over a wide voltage range, accommodating various power supply configurations and ensuring compatibility with different system requirements.
  • Current Mode Operation: Its current mode control provides excellent transient response, simplifying loop compensation and enabling the design of stable and efficient power supplies.
  • High-Frequency Operation: The MIC38C42YN can operate at high frequencies, which allows for the use of smaller external components, reducing the overall size and cost of the power supply solution.
  • Thermal Protection: Integrated thermal protection circuitry ensures that the device operates within safe temperature limits, enhancing the longevity and reliability of the end product.
  • Low Power Standby Mode: The inclusion of a low-power standby mode helps in reducing power consumption when the controller is not actively driving a load, contributing to energy-efficient designs.

Applications

The MIC38C42YN is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power inverters
  • LED drivers

Package and Availability

The device is available in a PDIP-8 package, which is a standard through-hole mounting package that is easy to handle and integrate into various designs. The MIC38C42YN is part of Microchip Technology's commitment to providing long-term availability, ensuring that designers can rely on a consistent supply for their long lifecycle products.

Conclusion

In summary, the MIC38C42YN PWM controller from Microchip Technology offers a blend of performance, flexibility, and reliability. Its current mode operation, high-frequency capability, and comprehensive protection features make it an ideal choice for designing efficient and compact power supply systems across a wide range of applications.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess