EN
  • EN
  • DE

M35080V6

Part No M35080V6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073784-M35080V6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M35080V6 CAD Model

Description

The M35080V6 is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) chip developed by STMicroelectronics, a global semiconductor leader. This memory module is specifically designed to meet the high standards and reliability required for automotive and industrial applications.

Key Features

  • Capacity: The M35080V6 offers a storage capacity of 8 Kbits, which is ideal for storing small amounts of data such as device configurations, calibration tables, or identification parameters.
  • Speed: With fast access times and programming speed, the device ensures efficient data handling, which is crucial for applications that require quick data retrieval and updates.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, making it versatile for various circuits and power conditions.
  • Endurance: The EEPROM is designed for high endurance with at least 1 million erase/write cycles guaranteed, ensuring long-term reliability of the stored data.
  • Data Retention: It offers a data retention period of more than 100 years, providing a stable and durable storage solution.

Applications

The M35080V6 is particularly suited for automotive applications, where data integrity and endurance are paramount. It is commonly used in:

  • Dashboard instrumentation
  • Car radios
  • Car immobilizers
  • ABS systems

Additionally, the robust nature of this EEPROM makes it suitable for various industrial applications where long-term data storage is necessary.

Additional Benefits

STMicroelectronics ensures that the M35080V6 is not only a reliable memory component but also easy to integrate into existing systems with its standard package and SPI (Serial Peripheral Interface) bus interface, which simplifies the connection to most microcontrollers. The device also includes security features to prevent unauthorized access to the memory content, providing an extra layer of protection for sensitive data.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess