EN
  • EN
  • DE

M34C02-RDW6TR

Part No M34C02-RDW6TR
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306040-M34C02-RDW6TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M34C02-RDW6TR CAD Model

Description

The M34C02-RDW6TR is a 2-Kbit serial Electrically Erasable Programmable Memory (EEPROM) from STMicroelectronics, a leader in the semiconductor industry. This EEPROM device is part of the M34C02 series, which is known for its reliability and performance in storing non-volatile data.

Key Features

  • Memory Size: The M34C02-RDW6TR offers 2 Kbits of memory, which is organized as 256 x 8 bits. This capacity is suitable for applications that require small amounts of data storage, such as device identification or calibration data.
  • Interface: It utilizes a two-wire I2C serial interface for communication, allowing for easy integration into most microcontroller-based systems. The I2C protocol support ensures compatibility with a wide range of devices and systems.
  • Write Cycle Time: The EEPROM features a fast write cycle time of 5 ms, enabling quick updates to stored data without significant delays.
  • Operating Voltage Range: The device operates over a wide voltage range of 2.5 V to 5.5 V, making it versatile for various power supply conditions.
  • Temperature Range: Designed for robust performance, it can operate across an industrial temperature range from -40°C to +85°C.
  • Packaging: This particular model comes in a TSSOP8 package, which is compact and suitable for space-constrained applications.

Applications

The M34C02-RDW6TR EEPROM is ideal for a variety of applications where small amounts of non-volatile memory are required. It is commonly used in:

  • Automotive systems for calibration and configuration storage
  • Consumer electronics for device settings and user preferences
  • Industrial and medical equipment for tracking and logging data
  • Telecommunication systems for address book or call log storage

With its compact form factor, reliable data retention, and low-power operation, the STMicroelectronics M34C02-RDW6TR EEPROM is an excellent choice for designers looking to add a small footprint, non-volatile memory solution to their electronic designs.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess