EN
  • EN
  • DE

BTA103C

Part No BTA103C
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237506-BTA103C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BTA103C CAD Model

Description

STMicroelectronics BTA103C Triac

The BTA103C is a high-performance triac from STMicroelectronics, designed for AC power control applications. This triac allows for the control of large power flows with milliampere-scale gate currents, making it an efficient solution for a wide range of applications, including motor control, lighting control, and heating regulation. The device is characterized by its high blocking voltage and robust thermal performance, making it suitable for high-reliability applications.

Key Features

  • High Blocking Voltage: The BTA103C offers a high repetitive peak off-state voltage (VDRM/VRRM) of 600V, ensuring that it can handle the demands of mains voltage applications.
  • High Surge Current: With a non-repetitive surge peak on-state current (ITSM) of up to 95A, the BTA103C can manage high current spikes, which is vital for applications that experience short-term overload conditions.
  • Gate Trigger Current: A low gate trigger current (IGT) allows for direct interfacing with microcontrollers and other logic-level devices, simplifying the design of control circuits.
  • Snubberless Technology: The device incorporates ST's snubberless technology, which enhances the commutation capabilities and minimizes the need for external snubber circuits in most applications.

Applications

The versatility of the BTA103C makes it suitable for an array of applications. It is commonly used in:

  • Home appliances, such as ovens and washing machines
  • Lighting systems, including dimmers and switches
  • Motor control circuits for fans, blowers, and pumps
  • Industrial process control systems
  • Heating regulation devices, like thermostats and electric heaters

Reliability and Certification

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BTA103C is no exception, with certifications that ensure its performance in even the most demanding environments. It is RoHS compliant and meets various international safety standards, which is a testament to its reliability and safety for use in a wide range of consumer and industrial products.

You May Also Be Interested in

STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess