EN
  • EN
  • DE

M29W800DT70N1T

Part No M29W800DT70N1T
Manufacturer STMicroelectronics
Catalog Memory
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Case / Package TSOP
Data Bus Width 16 b
Interface Parallel
Max Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Memory Size 1 MB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 1144060-M29W800DT70N1T
Categories Memory
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W800DT70N1T CAD Model

Description

STMicroelectronics M29W800DT70N1T Flash Memory

The M29W800DT70N1T is a high-speed, 8 Mbit (1M x 8 or 512K x 16) non-volatile flash memory module from STMicroelectronics, a leader in the semiconductor industry. This versatile memory device operates at a supply voltage range of 2.7V to 3.6V, making it suitable for a wide array of electronic applications, particularly in the automotive and industrial sectors where reliability and performance in harsh environments are critical.

With its 70ns access time, the M29W800DT70N1T ensures swift data retrieval, thereby enhancing the performance of the system it is integrated into. The device is organized as either 1M x 8 bits or 512K x 16 bits, depending on the mode of operation, which provides flexibility for different design requirements. This dual-interface feature allows for easy integration into various system architectures, simplifying the design process for engineers.

The M29W800DT70N1T supports a wide temperature range from -40°C to +85°C, ensuring its reliability and stability in extreme conditions. Its boot block architecture is an added advantage, providing a special memory area with high endurance for critical code such as boot-up routines and system diagnostics. This architecture ensures the safety and integrity of the code that is essential for the proper startup and operation of the device it is used in.

STMicroelectronics has equipped the M29W800DT70N1T with a range of features to enhance its usability and security. These include block protection and lock capabilities, which prevent unintentional program or erase operations in sensitive memory areas. The device also boasts a low power consumption, with a deep power-down mode that significantly reduces power draw when the memory is not in use, thereby extending battery life in portable applications.

For firmware updates and data storage that require frequent rewrites, the M29W800DT70N1T is an excellent choice due to its 100,000 program/erase cycles per block. Its compatibility with the JEDEC standards for flash memory ensures a high level of interoperability and a straightforward upgrade path for designs using previous-generation flash devices.

In summary, the M29W800DT70N1T from STMicroelectronics is a robust, high-speed flash memory device that offers reliability, flexibility, and security for a wide range of applications, backed by the quality and support of a leading semiconductor manufacturer.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess