EN
  • EN
  • DE

M29W400DT55ZE6F

Part No M29W400DT55ZE6F
Manufacturer STMicroelectronics
Catalog Memory
Description 4 Mbit (512Kb x8 or 256Kb x16, Boot Block) 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210296-M29W400DT55ZE6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W400DT55ZE6F CAD Model

Description

STMicroelectronics M29W400DT55ZE6F Flash Memory

The M29W400DT55ZE6F is a high-performance 4 Mbit (4,194,304 bits) Flash memory device from STMicroelectronics, which is renowned for its reliability and versatility in various applications. This non-volatile memory product features a boot block architecture that is designed to meet the rigorous demands of embedded systems where efficient data storage is paramount.

With a 55 ns access time, the M29W400DT55ZE6F provides a swift read operation, ensuring quick data retrieval which is essential for time-sensitive applications. The memory is organized as 512Kb x8 or 256Kb x16, giving designers the flexibility to choose the optimal bus width for their specific system requirements.

One of the key attributes of this Flash memory chip is its ability to be electrically erased and programmed, which allows for in-system reprogramming and easy updates to firmware or application code. This feature, combined with a typical 10,000 erase/program cycles and a data retention of 20 years, makes the M29W400DT55ZE6F a reliable choice for long-term applications.

The device operates over a wide supply voltage range of 2.7V to 3.6V, accommodating various power supply conditions and ensuring compatibility with both low-power and standard operations. It also includes a host of security features, such as a hardware protection for the boot block, which safeguards the most critical code segments of applications from accidental overwrite.

The M29W400DT55ZE6F is provided in a 48-Pin TSOP (Type I) package, which is suitable for conventional mounting and is compatible with standard electronic assembly processes. Its compact form factor and low power consumption make it an excellent choice for portable and space-constrained applications, including consumer electronics, automotive systems, and industrial controls.

Overall, the STMicroelectronics M29W400DT55ZE6F Flash memory is an ideal solution for developers looking for a robust, high-speed, and flexible memory component that can withstand the demands of today's advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess