EN
  • EN
  • DE

M29W128GL70N6

Part No M29W128GL70N6
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Reference case TSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 711009-M29W128GL70N6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W128GL70N6 CAD Model

Description

STMicroelectronics M29W128GL70N6 Flash Memory

The M29W128GL70N6 is a high-speed, 128 Mbit non-volatile flash memory module produced by STMicroelectronics. This memory device offers a fast read access time and programming performance, making it an ideal choice for a wide range of computing and embedded applications where reliable and efficient data storage is crucial.

Key Features:

  • Memory Capacity: The device boasts a storage capacity of 128 Megabits, organized as 8M x 16 bits, which provides ample space for firmware storage, code shadowing, and data logging applications.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 3.6V, facilitating low power consumption and compatibility with a variety of microcontrollers and processors.
  • Access Time: With an impressive access time of 70ns, the M29W128GL70N6 ensures swift read operations, enhancing the overall system performance.
  • Programming Time: The device offers fast programming capabilities, with a typical programming time of 10µs per byte, which is essential for applications requiring frequent or rapid firmware updates.
  • Temperature Range: Designed to operate in harsh environments, the flash memory functions reliably across an extended temperature range from -40°C to +85°C.
  • Security: The M29W128GL70N6 includes security features such as block protection and hardware lock to prevent unauthorized access to the memory content.
  • Compatibility: Its compatibility with the JEDEC standards ensures that it can be easily integrated into existing designs without the need for significant modifications.

Applications:

The versatility of the M29W128GL70N6 allows it to be used in a variety of applications, including:

  • Embedded systems
  • Automotive electronics
  • Networking and telecommunications equipment
  • Industrial control systems
  • Consumer electronics

STMicroelectronics' commitment to quality and reliability is evident in the M29W128GL70N6 flash memory module, making it a trusted choice for developers and engineers seeking a robust storage solution for their electronic designs.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0135 $63.0405
6+ $17.2418 $103.4508
9+ $16.7030 $150.3270
13+ $16.1642 $210.1346
16+ $15.6254 $250.0064
22+ $14.0090 $308.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,188 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess