EN
  • EN
  • DE

STM4637

Part No STM4637
Manufacturer SamHop
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 1261436-STM4637
Manufacturer Homepage www.samhop.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM4637 CAD Model

Description

The STM4637 is a synchronous rectified step-down converter designed for high-efficiency applications. It integrates a main switch and a synchronous rectifier to minimize conduction losses and improve overall efficiency. This converter is ideal for battery-powered devices and systems requiring a compact and efficient power solution.

Applications

  • Portable Power Devices
  • Battery Chargers
  • Power Tools
  • Distributed Power Systems
  • Point-of-Load Regulation

Features

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Wide Input Voltage Range: Operates efficiently over a broad range of input voltages.
  • Low Quiescent Current: Extends battery life in portable applications.
  • Adjustable Output Voltage: Allows for customization to specific application needs.
  • Overcurrent Protection: Protects the converter and load from damage.
  • Thermal Shutdown: Prevents overheating under extreme operating conditions.
  • Internal Compensation: Simplifies design and reduces external component count.

Benefits

  • Increased Battery Life: High efficiency and low quiescent current maximize battery runtime.
  • Compact Solution: Integrated components reduce board space requirements.
  • Reliable Operation: Overcurrent protection and thermal shutdown ensure robust performance.
  • Easy to Design: Internal compensation simplifies the design process.
  • Versatile: Adjustable output voltage allows for use in a variety of applications.

Additional Details

The STM4637 typically operates at a high switching frequency, enabling the use of smaller external components. It is available in a compact package, making it suitable for space-constrained applications. The converter's control scheme provides stable operation over a wide range of load conditions. The input voltage range is typically from 4.5V to 28V, and the output voltage can be adjusted from 0.8V to near VIN. The typical switching frequency is 500 kHz. The device also features soft-start capability to limit inrush current during startup. It is packaged in a thermally enhanced package to facilitate heat dissipation.

The STM4637 is an excellent choice for designers seeking a high-efficiency, compact, and reliable step-down converter for portable and distributed power applications.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess