EN
  • EN
  • DE

M29F400DT55N6

Part No M29F400DT55N6
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TSOP48
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715080-M29F400DT55N6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F400DT55N6 CAD Model

Description

STMicroelectronics M29F400DT55N6 Flash Memory

The M29F400DT55N6 is a versatile and high-performance 4 Mbit (512Kb x8 or 256Kb x16) Flash memory device from STMicroelectronics, designed to cater to a wide range of applications that require fast and reliable non-volatile memory storage. This Flash memory chip operates at a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with most 5V logic devices and microcontrollers.

One of the key features of the M29F400DT55N6 is its access time of 55 ns, which allows for quick read operations, thus enhancing the performance of the systems it is integrated into. The device is organized as either 512K bytes or 256K words, providing flexibility in terms of data storage and organization, depending on the application's requirements.

The M29F400DT55N6 supports a variety of read and program/erase operations. It offers a fast programming time with a byte-by-byte programming capability, which is particularly useful for updating the contents of the memory with fine granularity. The erase operation can be performed on either blocks or the entire chip, providing designers with the flexibility to manage data storage efficiently.

Safety and data integrity are ensured through features such as the programming lockout during power transitions and a low power consumption mode. The device also includes a status register to provide information on the completion of write or erase cycles, as well as the detection of any potential errors.

For ease of integration into various systems, the M29F400DT55N6 comes in a standard TSOP48 package, which is widely used and accepted in the industry. Its compatibility with JEDEC standards ensures that it can be used as a drop-in replacement for other standard Flash memory devices, simplifying the design and upgrade processes for engineers.

In summary, the M29F400DT55N6 from STMicroelectronics is a robust, fast, and reliable Flash memory solution that is ideal for applications requiring efficient and flexible non-volatile memory storage. Its quick access time, programming versatility, and industry-standard packaging make it an excellent choice for a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess