EN
  • EN
  • DE

M29F040B70N65BSOL

Part No M29F040B70N65BSOL
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305371-M29F040B70N65BSOL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29F040B70N65BSOL CAD Model

Description

STMicroelectronics M29F040B70N65BSOL Flash Memory

The M29F040B70N65BSOL is a high-performance 4 Mbit (4,194,304 bits) Flash memory product from the esteemed semiconductor manufacturer, STMicroelectronics. Designed to deliver robustness and reliability, this memory component is an ideal solution for applications requiring fast and flexible non-volatile memory storage.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 70 ns
  • Single Supply Voltage: 5V ± 10% for read and write operations
  • Programming Voltage: 12V ± 0.25V
  • Temperature Range: -40°C to +85°C, suitable for industrial applications
  • Package: 32-pin TSOP (Thin Small Outline Package)
  • Programming Time: 10µs per byte/word typical
  • Endurance: Minimum 10,000 write/erase cycles guaranteed
  • Data Retention: 20 years of data retention

Performance and Flexibility

The M29F040B70N65BSOL offers fast read access time, allowing system designers to build high-speed systems without the need for wait states. Its 70 ns access time combined with a 5V power supply makes this Flash memory a suitable choice for high-speed microprocessors and quality demanding environments.

Easy Programming and Erasure

This Flash memory device features byte-by-byte programming, making it highly adaptable to firmware developments and updates. The typical programming time of 10µs per byte ensures quick and efficient memory updates. The chip erase function allows the entire memory to be erased in one operation, simplifying the erasure process and ensuring that the device can be reused efficiently.

Reliability and Longevity

STMicroelectronics has engineered the M29F040B70N65BSOL for endurance, with a minimum of 10,000 write/erase cycles and a data retention period of 20 years, ensuring the long-term reliability of the memory content. These features, combined with the wide operating temperature range, make it an excellent choice for industrial and mission-critical applications where data integrity and durability are paramount.

Applications

The M29F040B70N65BSOL is suitable for a wide range of applications, including embedded systems, telecommunications, automotive systems, and any other application that requires a dependable and flexible non-volatile memory solution.

STMicroelectronics' commitment to quality and innovation is evident in the M29F040B70N65BSOL, making it a top choice for designers and engineers in need of a high-performance Flash memory component.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1922 $65.7660
65+ $1.7983 $116.8895
100+ $1.7429 $174.2900
140+ $1.6863 $236.0820
180+ $1.6297 $293.3460
240+ $1.4611 $350.6640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess