EN
  • EN
  • DE

M29F040B70N6-H1

Part No M29F040B70N6-H1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305372-M29F040B70N6-H1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F040B70N6-H1 CAD Model

Description

The M29F040B70N6-H1 is a high-performance 4 Mbit (4,194,304 bits) Flash memory device from STMicroelectronics, which is renowned for its reliability and speed. This non-volatile memory module is designed to provide both flexible and durable storage solutions for a wide range of applications, including embedded systems, automotive electronics, and communication devices.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 70ns, ensuring quick data retrieval for high-speed operations.
  • Operating Voltage: 5V supply voltage for operations, which is compatible with many microcontrollers and digital circuits.
  • Programming Time: Typical 10µs per byte, allowing for efficient updates and changes to stored data.
  • Erase/Program Cycles: A minimum of 10,000 cycles, offering a long service life for applications with frequent update requirements.
  • Data Retention: Guarantees data storage for a minimum of 20 years, providing a stable and reliable memory solution.
  • Temperature Range: Operating temperatures from 0°C to 70°C, suitable for a variety of environments.
  • Package: Offered in a 32-pin TSOP (Thin Small Outline Package), which is ideal for space-constrained applications.

Applications

The M29F040B70N6-H1 Flash memory is versatile and can be used in a variety of applications, such as:

  • Embedded control systems
  • Automotive electronics
  • Telecommunication devices
  • Boot code storage in computers and servers
  • Industrial control systems

Advantages

STMicroelectronics' M29F040B70N6-H1 offers several advantages to designers and engineers:

  • Its fast access time and programming speed allow for quick system boot and efficient data management.
  • The high cycle endurance and long data retention ensure a robust storage solution that can withstand the demands of frequent writing and long-term usage.
  • Compatibility with a 5V power supply makes it easy to integrate into existing designs without the need for additional voltage regulation.
  • The compact TSOP packaging enables the integration of this memory component into systems where space is at a premium.

Overall, the M29F040B70N6-H1 from STMicroelectronics is a reliable and efficient choice for applications requiring durable and fast Flash memory.

You May Also Be Interested in

Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess