The M29F040-90K1 is a high-speed 4 Mbit (4,194,304 bits) Flash memory device from the renowned semiconductor manufacturer, STMicroelectronics. This non-volatile memory module is designed to offer both flexibility and reliability for a broad range of applications, making it an ideal storage solution for systems that require fast and frequent updates of their firmware or data.
Key Features
- Memory Size: 4 Mbit (512K x 8)
- Access Time: 90 ns
- Operating Voltage: 5V ± 10%
- Programming Voltage: 12V ± 10%
- Temperature Range: -40°C to +85°C
- Package: 32-pin PLCC (Plastic Leaded Chip Carrier)
The M29F040-90K1 offers a very fast access time of 90 nanoseconds, which is crucial for systems that require high-speed read operations. It operates within a standard 5V power supply range, with a programming voltage of approximately 12V. This device is also designed to withstand harsh conditions, operating effectively across a wide temperature range from -40°C to +85°C, ensuring performance stability in various environments.
Programmability and Erasure
One of the significant advantages of the M29F040-90K1 is its flexible programmability. It supports byte-wise programming, which can be crucial for certain applications where data needs to be updated incrementally. Additionally, the entire chip can be erased in one operation, making it convenient for users to quickly repurpose the memory for new data or program storage.
Applications
With its robust design and versatile features, the M29F040-90K1 is suitable for a wide variety of applications. These include, but are not limited to, embedded systems, telecommunications, personal computers, gaming devices, and other electronic systems that require high-density and reliable flash memory solutions.
In summary, the M29F040-90K1 from STMicroelectronics is a high-quality, dependable flash memory component that offers excellent speed, flexibility, and reliability for a multitude of electronic applications.