The M29F040-120K6 is a high-performance 4 Mbit (4,194,304 bits) Flash memory device produced by STMicroelectronics, which is a global leader in semiconductor solutions. This non-volatile memory module is designed to offer fast read and write capabilities, making it an ideal choice for a wide range of computing and electronic applications where reliable and efficient storage is necessary.
Key Features
- Memory Size: 4 Mbit (512K x 8)
- Speed: Access time of 120 ns
- Operating Voltage: 5V ± 10% for read, erase, and program operations
- Programming Time: 10µs per byte/word typical
- Temperature Range: Extended temperature range from -40°C to +85°C
- Package Type: Available in a 32-pin Plastic DIP, PLCC, or TSOP package
- Boot Block: Top or bottom boot block options available for system code optimization
Performance and Reliability
The M29F040-120K6 offers a robust design that provides high-speed access and low power consumption. It can endure at least 100,000 erase cycles with a data retention period of 20 years, ensuring data integrity and reliability over an extended period. The device supports byte-by-byte programming and includes a status register to provide a definitive completion signal to the host system, thereby enhancing programming efficiency and reliability.
Applications
With its versatile design and reliable performance, the M29F040-120K6 is suitable for a variety of applications, including:
- Embedded systems
- Telecommunication devices
- Automotive electronics
- Portable devices
- Medical equipment
- Industrial control systems
Programming and Erasure
The device can be programmed either in the standard byte-wide EPROM programmer or by using the in-system programming (ISP) capability. Erasure can be performed block by block or for the entire chip, providing flexibility for data management and updates.
Conclusion
The M29F040-120K6 from STMicroelectronics is a reliable and flexible Flash memory solution that meets the demands of high-speed data storage and retrieval. Its robust design, combined with high endurance and a wide operating temperature range, makes it an excellent choice for designers and engineers looking for stable and durable memory options.