EN
  • EN
  • DE

SN65HVD101EVM

Part No SN65HVD101EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR SN65HVD101/2  /  SN65HVD101, SN65HVD102 Transceiver, IO-Link® Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Transceiver, IO-Link®
Utilized IC / Part SN65HVD101, SN65HVD102
Primary Attributes IO-Link PHY
Supplied Contents Board(s)
Secondary Attributes Overvoltage, Short-Circuit and Thermal Protection
Base Product Number 65HVD101
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8534.00.0020
Other Names 296-35759
Standard Package 1
Win Source Part Number 995406-SN65HVD101EVM
Ultra Librarian 3D Model Ultra Librarian SN65HVD101EVM CAD Model

Description

The SN65HVD101EVM from Texas Instruments is an evaluation module designed to assist developers in the rapid prototyping and testing of the SN65HVD101 IC, a robust IO-Link Master Transceiver. This evaluation module is an essential tool for engineers looking to explore the capabilities of the SN65HVD101 and integrate it into their industrial communication systems.

Key Features:

  • IO-Link Interface: The SN65HVD101EVM provides a seamless interface for IO-Link communication, allowing for easy connection to IO-Link sensors and actuators.
  • High-Speed Data Rates: Supporting COM1, COM2, and COM3 modes, the module is capable of data rates of 4.8 kbps, 38.4 kbps, and 230.4 kbps respectively, ensuring compatibility with a wide range of devices.
  • Robust Protection: The transceiver is designed with built-in protection against faults and industrial environmental challenges, including electrostatic discharge (ESD) and electrical fast transients (EFT).
  • Diagnostic Features: The EVM includes diagnostic capabilities that can help identify issues with the IO-Link communication, simplifying the troubleshooting process.
  • Flexible Power Supply: The onboard voltage regulator allows for a wide range of input voltages, making it versatile for various application requirements.

Applications:

The SN65HVD101EVM is ideal for a variety of industrial applications where a reliable and robust communication interface is required. It is particularly suited for:

  • Factory automation and control systems
  • Process automation
  • Industrial sensor and actuator networks
  • DeviceNet and other industrial network standards requiring IO-Link compatibility

Package Contents:

The evaluation module package includes the SN65HVD101EVM board pre-assembled with the SN65HVD101 transceiver, as well as documentation to assist with getting started. Additional resources, such as application notes and design software, are available on the Texas Instruments website to support development.

With its comprehensive feature set and ease of use, the SN65HVD101EVM from Texas Instruments is an invaluable tool for engineers and designers looking to leverage the advantages of IO-Link communication in their industrial systems.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess