EN
  • EN
  • DE

THS7372PWEVM

Part No THS7372PWEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR THS7372PW / THS7372 Video Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Video, Amplifier, Quad
Embedded No
Utilized IC / Part THS7372
Primary Attributes I/O Support Both BNC and RCA Connections
Supplied Contents Board(s)
Win Source Part Number 796752-THS7372PWEVM
Popularity Medium
Supply and Demand Status Limited
Family Name THS7372
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS7372PWEVM CAD Model

Description

The THS7372PWEVM from Texas Instruments is a comprehensive evaluation module designed for assessing the performance and capabilities of the THS7372, a high-speed, low-power, video amplifier with integrated filters. This evaluation module (EVM) is an essential tool for engineers and designers who are looking to implement the THS7372 in their video processing applications.

Key Features

  • Integrated Video Filters: The THS7372 features a 4-channel video amplifier with integrated 2nd order filters that can be bypassed if not required, providing flexibility for a range of video applications.
  • Low Power Consumption: Designed with power efficiency in mind, the THS7372 consumes minimal power, making it ideal for portable and battery-powered devices.
  • High-Speed Performance: The device supports high-speed video signals, ensuring minimal distortion and high-quality video reproduction.
  • Selectable Gain Settings: The EVM allows for easy configuration of the amplifier's gain settings, facilitating testing under different conditions.
  • Comprehensive Evaluation: The THS7372PWEVM includes all necessary features for a thorough evaluation, including test points, input and output connectors, and configurable circuitry.

Applications

The THS7372 is suitable for a wide range of video applications, including:

  • Video line drivers and buffers
  • Cable drivers
  • Video switchers and routers
  • Personal video recorders (PVRs)
  • Security cameras
  • High-definition televisions (HDTVs)

Design and Development Support

The THS7372PWEVM provides an excellent platform for design and development, offering easy access to the features of the THS7372. Engineers can quickly prototype and test their video circuits, significantly reducing the time to market for their products. The module is fully supported by Texas Instruments' comprehensive technical documentation, application notes, and design resources, ensuring a smooth and efficient development process.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess