EN
  • EN
  • DE

M29F002T-70K1

Part No M29F002T-70K1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305355-M29F002T-70K1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F002T-70K1 CAD Model

Description

The M29F002T-70K1 is a high-speed 2 Mbit (256K x 8) Flash memory device from STMicroelectronics, designed for applications that require fast and reliable non-volatile memory storage. With a 70 ns access time, this product provides excellent performance for a wide range of uses, including embedded systems, telecommunications, automotive electronics, and other advanced electronic applications where durable and dependable data storage is essential.

Key Features

  • Memory Size: 2 Mbit (256K x 8)
  • Access Time: 70 ns, enabling quick read operations
  • Boot Block: Features a boot block that ensures safe and secure firmware updates and storage
  • Programming Voltage: 5V ± 10% for program, erase, and read operations
  • Temperature Range: Extended temperature range for operation in harsh environments
  • Package: Available in a 32-pin Plastic Small Outline (SO) package, suitable for surface mount technology (SMT)
  • Low Power Consumption: Offers low power consumption modes including standby and automatic power-saving features

Product Applications

The M29F002T-70K1 Flash memory is ideal for applications that demand high-speed, reliable data storage and retrieval. It can be used in:

  • Embedded systems for control, monitoring, and data logging
  • Telecommunication equipment, such as routers and switches
  • Automotive electronics for engine control units and infotainment systems
  • Boot firmware storage for computers and other digital devices
  • Industrial equipment for PLCs and CNC machines

Reliability and Quality

STMicroelectronics is renowned for its commitment to product reliability and quality. The M29F002T-70K1 is manufactured with this commitment in mind, ensuring that it meets the rigorous standards required for industrial and commercial applications. With its robust design and tested durability, the M29F002T-70K1 is a product that engineers and designers can rely on for their critical data storage needs.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess