EN
  • EN
  • DE

M28C64151

Part No M28C64151
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030619-M28C64151
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28C64151 CAD Model

Description

STMicroelectronics M28C64-151: 64 Kbit (8Kb x8) Parallel EEPROM

The M28C64-151 is a high-speed 64 Kbit Parallel EEPROM designed by STMicroelectronics, which provides a robust storage solution for applications requiring fast and reliable non-volatile memory. With a sizeable 8K x 8 organization, this EEPROM is ideal for a wide range of data storage purposes in industrial, automotive, and consumer electronics.

Key Features

  • Capacity: 64 Kbit (8K x 8) provides sufficient space for firmware storage, configuration parameters, or small application data.
  • Access Time: Fast access time enables quick read operations, crucial for performance-sensitive applications.
  • Endurance: High write endurance ensures a long lifecycle with repeated write cycles, making it suitable for frequent data updates.
  • Operating Voltage: A wide range of operating voltages (4.5V to 5.5V) offers flexibility for different power supply designs.
  • Temperature Range: An extended temperature range ensures reliable operation under various environmental conditions.

Applications

The M28C64-151 EEPROM is versatile and can be used in a multitude of applications, including:

  • Embedded control systems
  • Automotive electronics
  • Industrial automation
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M28C64-151 EEPROM is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. The device also features data retention that is rated for a significant period, ensuring that your data is preserved over time without power.

Easy Integration

The M28C64-151 comes in a variety of packages, including PLCC and DIP, providing flexibility for different PCB layouts and assembly processes. Its parallel interface ensures compatibility with most microcontrollers and is relatively straightforward to integrate into existing designs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess