EN
  • EN
  • DE

M28C16-25WNS6T

Part No M28C16-25WNS6T
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305270-M28C16-25WNS6T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M28C16-25WNS6T CAD Model

Description

STMicroelectronics M28C16-25WNS6T EEPROM

The M28C16-25WNS6T is a high-performance 16Kbit Parallel EEPROM manufactured by STMicroelectronics, renowned for its reliability and flexibility in data storage applications. This device is specifically designed to meet the rigorous demands of modern electronic systems, providing a non-volatile memory solution that retains data even when power is removed.

Key Features

  • Memory Size: 16Kbit (2K x 8) allows for ample storage space for firmware storage, calibration data, device configuration, and more.
  • Speed: Fast access time of 250 ns ensures high-speed data retrieval, enhancing overall system performance.
  • Operating Voltage: A wide range of 4.5V to 5.5V, making it suitable for various electronic applications and compatible with standard 5V systems.
  • Temperature Range: Industrial-grade temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Package: Available in a 28-pin, 600 mil width, Plastic Dual-in-Line Package (PDIP), which facilitates easy integration into a wide range of applications.
  • Endurance: High endurance with 1 million write cycles and data retention of 40 years, offering long-term reliability.
  • Programming: Byte-wise programming, which is both convenient and efficient for updating individual bytes without affecting the rest of the data.

Applications

The M28C16-25WNS6T EEPROM is ideal for applications that require data to be frequently updated, such as:

  • Industrial control systems
  • Automotive electronics
  • Personal computers and peripherals
  • Telecommunication systems
  • Medical instruments

Its robust design and high data integrity make it a preferred choice for designers and engineers looking for a reliable storage solution. Whether used in consumer electronics or industrial machinery, the M28C16-25WNS6T from STMicroelectronics offers unmatched durability and performance, solidifying its place as a staple component in the world of EEPROM technology.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess