EN
  • EN
  • DE

M27C4001-35XF1

Part No M27C4001-35XF1
Manufacturer STMicroelectronics
Catalog EPROM
Description 4 Mbit (512Kb x 8) UV EPROM and OTP EPROM | IC EPROM 4M PARALLEL 32CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Access Time 35ns
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 32-CDIP Window
Supplier Device Package 32-CDIP Frit Seal with Window
Family Part Number M27C4001
Manufacturer Pack Quantity 12
MSL Level 3 (168 Hours)
Win Source Part Number 1210125-M27C4001-35XF1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C4001-35XF1 CAD Model

Description

STMicroelectronics M27C4001-35XF1 EPROM

The M27C4001-35XF1 is a high-speed 4 Mbit (4,194,304 bits) EPROM from the renowned semiconductor manufacturer, STMicroelectronics. This Electrically Programmable Read-Only Memory (EPROM) is designed for applications that require fast and reliable non-volatile memory storage. With its extended temperature range and high performance, it is particularly suitable for the automotive industry, industrial control systems, and high-end consumer electronics where durability and dependability are critical.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 35 ns, enabling quick data retrieval
  • Single 5V Power Supply: Simplifies power management in a circuit
  • Programming Voltage: 12.75V ± 0.25V
  • Extended Temperature Range: Operates reliably between -40°C to +125°C
  • Package: 32-pin Ceramic DIP (Dual In-line Package), providing robust physical protection
  • Programming and Erasure Mode: Electrical programming and UV light erasure for reusability
  • Low Power Consumption: Features standby and active modes for energy efficiency

Applications

Due to its robustness and reliability, the M27C4001-35XF1 is ideal for a wide range of applications. These include:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • High-end consumer electronic products
  • Medical devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M27C4001-35XF1 is no exception. It has been rigorously tested to meet high standards of reliability, ensuring that it performs consistently over its lifetime. Whether for mass production or specialized applications, this EPROM provides a dependable solution for data storage needs.

Conclusion

The M27C4001-35XF1 from STMicroelectronics is an exemplary choice for designers and engineers looking for a high-speed, reliable, and durable non-volatile memory solution. Its combination of capacity, performance, and robustness makes it a versatile component in a variety of challenging environments.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Lowest to $8.7314
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
STMicroelectronics
IC EPROM UV 512KBIT 120NS 28CDIP
Lowest to $7.2762
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess