EN
  • EN
  • DE

LB11998V-TLM

Part No LB11998V-TLM
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293824-LB11998V-TLM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11998V-TLM CAD Model

Description

ON Semiconductor LB11998V-TLM Overview

The LB11998V-TLM is a high-performance, three-phase brushless DC motor driver developed by ON Semiconductor. Designed to cater to the increasing needs of sophisticated electronic equipment, this motor driver integrates advanced features and technologies to provide a reliable and efficient solution for a wide range of applications.

Key Features

  • High Output Drive Capability: The LB11998V-TLM is capable of delivering high output current, making it suitable for driving a variety of three-phase motors.
  • Low Power Consumption: Engineered for efficiency, this driver maintains low power consumption, which is essential for battery-powered devices and contributes to energy saving in general applications.
  • Integrated Protection Functions: It includes multiple protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the safety and longevity of the motor and the driver itself.
  • Compact Package: The device comes in a compact package, allowing for space-saving designs and compatibility with various PCB layouts.
  • Easy Control Interface: The LB11998V-TLM can be easily controlled via external logic signals, providing flexibility and ease of integration into system designs.

Applications

The versatility of the LB11998V-TLM makes it an ideal choice for a broad spectrum of applications including:

  • Fan motors for personal computers and servers
  • Cooling fans for electronic equipment
  • Blowers for home appliances
  • Other brushless DC motor-driven applications

Technical Specifications

The LB11998V-TLM operates over a wide voltage range and is characterized by its robust performance under varying conditions. Its technical specifications include:

  • Operating Voltage Range: Specified in the datasheet
  • Output Current: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet

For detailed technical specifications, please refer to the official ON Semiconductor LB11998V-TLM datasheet.

Overall, the LB11998V-TLM from ON Semiconductor is a state-of-the-art motor driver that offers a perfect blend of performance, efficiency, and reliability, making it a top choice for designers and engineers in the field of motor control.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess