Product Overview: NXP UJA1167ATK
The NXP UJA1167ATK is a state-of-the-art, mini high-speed CAN (Controller Area Network) system basis chip (SBC) that integrates advanced features to support automotive and industrial networking applications. Designed to facilitate the creation of reliable and efficient CAN-based networks, the UJA1167ATK offers a robust solution for data communication in complex systems.
Key Features
- High-Speed CAN Interface: The UJA1167ATK supports the high-speed CAN protocol (ISO 11898-2), ensuring fast and reliable communication between devices in the network.
- Voltage Regulator: An integrated voltage regulator provides a stable power supply to the microcontroller and other components in the system, enhancing overall performance and reliability.
- Watchdog Timer: The built-in watchdog timer helps to maintain system integrity by monitoring the system for any software anomalies or malfunctions.
- Transceiver: The device includes a high-performance CAN transceiver that ensures signal integrity even in harsh electrical environments, making it suitable for automotive applications.
- Low Power Mode: With a focus on energy efficiency, the UJA1167ATK features a low power mode that significantly reduces power consumption when the network is idle or in standby.
- Fail-Safe Operation: The system basis chip is designed with fail-safe features to maintain operation in the event of partial system failures, contributing to the overall safety of the network.
Applications
The UJA1167ATK is ideal for a wide range of applications within the automotive sector, including body control modules, gateway modules, and powertrain systems. It is also well-suited for industrial automation systems where robust communication and reliability are critical.
Technical Specifications
- Supply voltage range: 5.5 V to 27 V
- Operating temperature range: -40°C to +150°C
- Package: HVSON14
- Compliance with the ISO 11898-2 CAN standard
In summary, the NXP UJA1167ATK offers a comprehensive solution for CAN-based network systems, providing advanced features that ensure reliable operation, efficient power management, and robust communication capabilities.