EN
  • EN
  • DE

M27C256B-70C1

Part No M27C256B-70C1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 256KBIT 70NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-PLCC (11.35x13.89)
Win Source Part Number 206986-M27C256B-70C1
Ultra Librarian 3D Model Ultra Librarian M27C256B-70C1 CAD Model

Description

The M27C256B-70C1 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) chip manufactured by STMicroelectronics. This reliable storage solution is designed for applications that require fast and flexible non-volatile memory. With its 32 K x 8-bit organization, it provides ample space for firmware storage, boot code, and other critical data that must be preserved across power cycles.

Key Features

  • Memory Size: 256 Kbit (32 Kbyte)
  • Access Time: 70ns, enabling quick data retrieval
  • Single 5V Power Supply: Simplifies power management and ensures compatibility with a wide range of systems
  • Programming Voltage: 12.75V ± 0.25V, providing the necessary voltage for reliable programming operations
  • Package: The device comes in a convenient PLCC32 (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides robust physical protection
  • Temperature Range: Operating temperature from 0°C to 70°C, suitable for commercial-grade applications
  • Mode Selection: Features multiple modes, including read and programming modes, enhancing its versatility
  • Data Retention: Offers data retention of up to 10 years, ensuring the integrity of data over an extended period

Applications

The M27C256B-70C1 is widely used in a variety of industries and applications due to its reliability and flexibility. Some common applications include:

  • Embedded systems
  • Microcontroller units (MCUs)
  • Computer BIOS
  • Telecommunications
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the M27C256B-70C1 is no exception. It is fabricated using high-reliability CMOS technology and has been tested rigorously to ensure performance under a wide range of conditions. Customers can trust this EPROM to provide a stable and durable memory solution for their critical applications.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess