Products specifications Report Issue?

Access Time 20 ns
Mounting SMD (SMT)
Case / Package PLCC
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Size 256 kB
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 999651-M27C256B-20C1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C256B-20C1 CAD Model

Description

The M27C256B-20C1 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics. This product is renowned for its reliability and versatility, making it an ideal choice for a wide range of applications that require data storage that can be electrically erased and reprogrammed.

Key Features

  • Memory Size: 256 Kbit (32K x 8)
  • Access Time: 200 ns
  • Single 5V Supply: The device operates on a single 5V power supply, making it compatible with many standard systems.
  • Programming Voltage: 12.75V ± 0.25V
  • Extended Temperature Range: The product is designed to operate within a temperature range of -40°C to +125°C, ensuring functionality in extreme conditions.
  • Package: Available in a 28-pin Ceramic DIP (Dual In-line Package), making it robust for various environments.
  • Low Power Consumption: Features low power "standby" and "active" modes to ensure efficient energy usage.

Applications

The M27C256B-20C1 is suitable for a multitude of applications where reliable and erasable non-volatile memory storage is critical. These applications include:

  • Firmware storage for embedded systems
  • Device configuration data storage
  • Boot code storage in computers and other digital systems
  • Storage for lookup tables, calibration data, or any other application requiring frequent or in-field updates

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M27C256B-20C1 EPROM is manufactured with this commitment in mind, ensuring high reliability and performance consistency. The device also comes with a set of mode selection functions, including programming, verification, and standby modes, which contribute to its flexibility in various usage scenarios.

Additional Information

For more detailed information about the M27C256B-20C1, including programming algorithms, data retention, and cycling endurance, please refer to the datasheet and technical documentation provided by STMicroelectronics. These resources offer in-depth insights into the operational characteristics and application guidelines for this EPROM.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28CDIP / SRAM - Synchronous Memory IC 256Kbit Parallel 55 ns 28-CDIP
Lowest to $55.7417
ECAD model for 5962-8855203XA
Micron Technology Inc.
IC FLASH 1TBIT EMMC 153VFBGA
Need more? Email Us
ECAD model for MTFC128GAZAQJP-IT
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT
Micron Technology Inc.
IC FLASH 2GBIT SPI 24TPBGA
Lowest to $619.6947
ECAD model for MT25QU02GCBB8E12-0AAT TR
Macronix
IC FLASH 16MBIT SPI 24CSPBGA / FLASH - NOR Memory IC 16Mbit SPI 86 MHz 24-CSPBGA (6x8)
Lowest to $1.5832
ECAD model for MX25L1606EXCI-12G
Microchip Technology
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
Lowest to $0.9429
ECAD model for 25AA020A-I/SN
Kioxia America, Inc.
IC FLASH 64GBIT EMMC 153FBGA
Lowest to $37.9200
ECAD model for THGBMUG6C1LBAIL
Infineon Technologies
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256P11FFIV23
Macronix
IC FLASH 4MBIT PARALLEL 44SOP / FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SOP
Need more? Email Us
ECAD model for MX29LV400CBMC-70G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention