EN
  • EN
  • DE

DS1603

Part No DS1603
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC ELAPSED CTR SER 14EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Bag
Product Status Obsolete
Programmable Not Verified
Type Elapsed Time Counter
Time Format Binary
Date Format Binary
Interface 3-Wire Serial
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 3V ~ 4.5V
Current - Timekeeping (Max) 50µA @ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP Module (0.335", 8.51mm)
Supplier Device Package 14-EDIP
Base Product Number DS1603
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 111683-DS1603
Ultra Librarian 3D Model Ultra Librarian DS1603 CAD Model

Description

Maxim Integrated DS1603 Elapsed Time Recorder

The Maxim Integrated DS1603 Elapsed Time Recorder is a high-precision device engineered to provide robust and reliable time tracking for a wide array of applications. This innovative component is designed to monitor and record the accumulated operating time of machinery, electronic systems, and other industrial equipment, making it an indispensable tool for maintenance schedules, warranty systems, and usage monitoring.

The DS1603 features a built-in quartz crystal that ensures accurate timekeeping, with a time resolution of 1/100th of an hour, which is essential for precise record-keeping. Its internal lithium battery provides a long service life, guaranteeing that the device will continue to function and retain data for up to 10 years, even in the absence of external power. This makes the DS1603 a reliable choice for applications where consistent operation over extended periods is critical.

One of the key advantages of the DS1603 is its ease of integration into existing systems. It comes in a compact, surface-mount package, which allows for straightforward incorporation into a variety of electronic assemblies. The device communicates via a simple serial interface, enabling it to be easily interfaced with microcontrollers and other digital systems for data retrieval and analysis.

Additionally, the DS1603 is equipped with tamper-proof features that prevent unauthorized access to the recorded data, ensuring the integrity and security of the information. This is particularly important in applications where accurate time logging is essential for compliance with regulations or for verifying warranty claims.

Overall, the Maxim Integrated DS1603 Elapsed Time Recorder is a versatile and dependable component that offers a hassle-free solution for tracking the operational time of equipment. Its precision, long-term reliability, and security features make it an excellent choice for manufacturers and engineers who require meticulous time management in their systems.

Whether used in industrial automation, consumer electronics, or transportation systems, the DS1603 provides the performance and durability needed to maintain accurate time records over the lifetime of your equipment.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess