Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube
Mounting Style Through Hole
Coil Voltage 4.5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2A
Switching Voltage 125VAC, 110VDC - Max
Coil Current 31.0mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 3.38 VDC
Must Release Voltage 0.45 VDC
Operate Time 4ms
Release Time 4ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type Telecom
Coil Resistance 145 Ohms
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1142936-AGQ2004H
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AGQ2004H CAD Model

Description

The AGQ2004H DPDT (2 Form C) telecom relay from Panasonic Electric Works is a through-hole mounted relay with a PC pin termination style.

  • Relay Type: DPDT (2 Form C) Telecom Relay
  • Mounting: Through-Hole
  • Termination Style: PC Pin
  • Contact Material: Silver Palladium (AgPd), Gold (Au)
  • Contact Rating (Current): 2A
  • Switching Voltage: 125VAC and 110VDC max
  • Coil Voltage: 4.5VDC
  • Coil Resistance: 145 Ohms
  • Coil Current: 31.0mA
  • Operate Time: 4ms
  • Release Time: 4ms
  • Coil Type: Non-Latching
  • Seal Rating: No Seal
  • Operating Temperature: -40°C to 85°C
  • Manufacturer Pack Quantity: 50
  • MSL Level: 1 (Unlimited)
  • Must Operate Voltage: 3.38 VDC
  • Must Release Voltage: 0.45 VDC

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V / General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Need more? Email Us
ECAD model for KRPA-14DN-24
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Need more? Email Us
ECAD model for T92P11A22-120
Omron
RELAY TELECOM DPDT 1A 3VDC / Telecom Relay DPDT (2 Form C) Through Hole
Lowest to $1.1695
ECAD model for G6K-2P-Y DC3
Omron
RELAY GEN PURPOSE SPDT 1A 9VDC / General Purpose Relay SPDT (1 Form C) Through Hole
Need more? Email Us
ECAD model for G5V-1-2 DC9
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
Need more? Email Us
ECAD model for KUIP-11D55-24
Panasonic
RELAY GEN PURPOSE SPST 30A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
Lowest to $17.7226
ECAD model for HE1AN-DC24V
Fujitsu Electronics America, Inc.
Power Relays POWER
Need more? Email Us
ECAD model for FTR-F4AK024T
Kemet
RELAY GEN PURPOSE DPDT 1A 3VDC / Electronic switching systems
Lowest to $4.1128
ECAD model for EB2-3NU
Coto Technology
RELAY REED DPST 500MA 5V
Lowest to $4.6647
ECAD model for PRMA2A05

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5311 $53.5885
80+ $1.2563 $100.5040
125+ $1.2170 $152.1250
170+ $1.1777 $200.2090
220+ $1.1385 $250.4700
295+ $1.0207 $301.1065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention